Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT90CAN64-15AT1 AT90CAN64-15AT1

Description
Manufacturer: Microchip Technology Win Source Part Number: 862203-AT90CAN64-15A T1 Series: Automotive, AEC-Q100, AVR® 90CAN Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14) Core Processor: AVR Speed: 16MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: AT90CAN64 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT90CAN64-15AT1 CTINACTIVE, 1611-AT90CAN64-15AT1 CT-ND, 1611-AT90CAN64-15AT1 TR-ND, 1611-AT90CAN64-15AT1 DKR-ND, 1611-AT90CAN64-15AT1 CT, 1611-AT90CAN64-15AT1 TRINACTIVE, 1611-AT90CAN64-15AT1 DKRINACTIVE, AT90CAN64-15AT1TR, AT90CAN64-15AT1DKR, 1611-AT90CAN64-15AT1 TR, 1611-AT90CAN64-15AT1 DKR, AT90CAN64-15AT1CT, AT90CAN6415AT1, AT90CAN64-15AT1-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862203-AT90CAN64-15A T1 Series: Automotive, AEC-Q100, AVR® 90CAN Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14) Core Processor: AVR Speed: 16MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: AT90CAN64 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT90CAN64-15AT1 CTINACTIVE, 1611-AT90CAN64-15AT1 CT-ND, 1611-AT90CAN64-15AT1 TR-ND, 1611-AT90CAN64-15AT1 DKR-ND, 1611-AT90CAN64-15AT1 CT, 1611-AT90CAN64-15AT1 TRINACTIVE, 1611-AT90CAN64-15AT1 DKRINACTIVE, AT90CAN64-15AT1TR, AT90CAN64-15AT1DKR, 1611-AT90CAN64-15AT1 TR, 1611-AT90CAN64-15AT1 DKR, AT90CAN64-15AT1CT, AT90CAN6415AT1, AT90CAN64-15AT1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT90CAN64-15AT1 - 862203-AT90CAN64-15AT1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90CAN64-15AT1
862203-AT90CAN64-15AT1
Embedded - Embedded - Microcontrollers - AT90CAN64-15AT1 862203-AT90CAN64-15AT1
Manufacturer: Microchip Technology Win Source Part Number: 862203-AT90CAN64-15A T1 Series: Automotive, AEC-Q100, AVR® 90CAN Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14) Core Processor: AVR Speed: 16MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: AT90CAN64 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT90CAN64-15AT1 CTINACTIVE, 1611-AT90CAN64-15AT1 CT-ND, 1611-AT90CAN64-15AT1 TR-ND, 1611-AT90CAN64-15AT1 DKR-ND, 1611-AT90CAN64-15AT1 CT, 1611-AT90CAN64-15AT1 TRINACTIVE, 1611-AT90CAN64-15AT1 DKRINACTIVE, AT90CAN64-15AT1TR, AT90CAN64-15AT1DKR, 1611-AT90CAN64-15AT1 TR, 1611-AT90CAN64-15AT1 DKR, AT90CAN64-15AT1CT, AT90CAN6415AT1, AT90CAN64-15AT1-ND

Manufacturer: Microchip Technology
Win Source Part Number: 862203-AT90CAN64-15AT1
Series: Automotive, AEC-Q100, AVR® 90CAN
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)
Core Processor: AVR
Speed: 16MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: AT90CAN64
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT90CAN64-15AT1CTINACTIVE, 1611-AT90CAN64-15AT1CT-ND, 1611-AT90CAN64-15AT1TR-ND, 1611-AT90CAN64-15AT1DKR-ND, 1611-AT90CAN64-15AT1CT, 1611-AT90CAN64-15AT1TRINACTIVE, 1611-AT90CAN64-15AT1DKRINACTIVE, AT90CAN64-15AT1TR, AT90CAN64-15AT1DKR, 1611-AT90CAN64-15AT1TR, 1611-AT90CAN64-15AT1DKR, AT90CAN64-15AT1CT, AT90CAN6415AT1, AT90CAN64-15AT1-ND

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT90CAN64-15AT1
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT90CAN64-15AT1
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AT90CAN64-15AT1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN64-15AT1 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AT90CAN64-15AT1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN64-15AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT90CAN64-15AT1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90CAN64-15AT1
Embedded - Microcontrollers AT90CAN64-15AT1
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - AT90CAN64-15AT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90CAN64-15AT1
Microcontrollers AT90CAN64-15AT1
AVR Automotive, AEC-Q100, AVR® 90CAN Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

AVR Automotive, AEC-Q100, AVR® 90CAN Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90CAN64-15AT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90CAN64-15AT1
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90CAN64-15AT1
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862203-AT90CAN64-15AT1 685-AT90CAN64-15AT1 AT90CAN64-15AT1 AT90CAN64-15AT1 AT90CAN64-15AT1
Product Name Embedded - Embedded - Microcontrollers - AT90CAN64-15AT1 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 64 KB 4 KB 4 KB 4 KB
ROM 2 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - 5012-6747 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers