Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU AT90CAN64-15AT

Description
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AT90CAN64-15AT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN64-15AT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AT90CAN64-15AT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN64-15AT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT90CAN64-15AT is an 8-bit microcontroller from the AVR series, designed for automotive applications and compliant with AEC-Q100 standards. It operates at a maximum speed of 16 MHz and features 64 KB of in-system programmable Flash memory, 2 KB of EEPROM, and 4 KB of SRAM. The microcontroller supports a wide range of connectivity options, including CANbus, I2C, SPI, and UART/USART, making it suitable for various embedded control applications. This device includes 53 programmable I/O lines and offers several peripheral features such as a programmable watchdog timer, multiple timer/counter configurations, and an 8-channel 10-bit ADC. It operates within a supply voltage range of 2.7V to 5.5V and is rated for an operating temperature range of -40°C to +85°C. The AT90CAN64-15AT is packaged in a 64-lead TQFP format, suitable for surface mount applications. Its robust architecture and extensive feature set make it a viable option for engineers looking for a reliable microcontroller for automotive and embedded systems.

Datasheet Summary
Powered by GS/AI

The AT90CAN64-15AT is an 8-bit microcontroller from the AVR series, designed for automotive applications and compliant with AEC-Q100 standards. It operates at a maximum speed of 16 MHz and features 64 KB of in-system programmable Flash memory, 2 KB of EEPROM, and 4 KB of SRAM. The microcontroller supports a wide range of connectivity options, including CANbus, I2C, SPI, and UART/USART, making it suitable for various embedded control applications. This device includes 53 programmable I/O lines and offers several peripheral features such as a programmable watchdog timer, multiple timer/counter configurations, and an 8-channel 10-bit ADC. It operates within a supply voltage range of 2.7V to 5.5V and is rated for an operating temperature range of -40°C to +85°C. The AT90CAN64-15AT is packaged in a 64-lead TQFP format, suitable for surface mount applications. Its robust architecture and extensive feature set make it a viable option for engineers looking for a reliable microcontroller for automotive and embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT90CAN64-15AT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT90CAN64-15AT
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AT90CAN64-15AT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN64-15AT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AT90CAN64-15AT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN64-15AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT90CAN64-15AT - 911997-AT90CAN64-15AT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90CAN64-15AT
911997-AT90CAN64-15AT
Embedded - Embedded - Microcontrollers - AT90CAN64-15AT 911997-AT90CAN64-15AT
Manufacturer: Microchip Technology Win Source Part Number: 911997-AT90CAN64-15A T Series: Automotive, AEC-Q100, AVR® 90CAN Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14) Core Processor: AVR Speed: 16MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: AT90CAN64 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT90CAN64-15ATT R, 1611-AT90CAN64-15ATT RINACTIVE, AT90CAN64-15ATCT, 1611-AT90CAN64-15ATD KR-ND, AT90CAN64-15ATTR, 1611-AT90CAN64-15ATD KRINACTIVE, AT90CAN6415AT, 1611-AT90CAN64-15ATC T-ND, AT90CAN64-15ATDKR, 1611-AT90CAN64-15ATD KR, 1611-AT90CAN64-15ATT R-ND, AT90CAN64-15AT-ND, 1611-AT90CAN64-15ATC TINACTIVE, 1611-AT90CAN64-15ATC T

Manufacturer: Microchip Technology
Win Source Part Number: 911997-AT90CAN64-15AT
Series: Automotive, AEC-Q100, AVR® 90CAN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)
Core Processor: AVR
Speed: 16MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: AT90CAN64
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT90CAN64-15ATTR, 1611-AT90CAN64-15ATTRINACTIVE, AT90CAN64-15ATCT, 1611-AT90CAN64-15ATDKR-ND, AT90CAN64-15ATTR, 1611-AT90CAN64-15ATDKRINACTIVE, AT90CAN6415AT, 1611-AT90CAN64-15ATCT-ND, AT90CAN64-15ATDKR, 1611-AT90CAN64-15ATDKR, 1611-AT90CAN64-15ATTR-ND, AT90CAN64-15AT-ND, 1611-AT90CAN64-15ATCTINACTIVE, 1611-AT90CAN64-15ATCT

Buy Now Datasheet
Embedded - Microcontrollers - AT90CAN64-15AT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90CAN64-15AT
Embedded - Microcontrollers AT90CAN64-15AT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90CAN64-15AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90CAN64-15AT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90CAN64-15AT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site
Microcontrollers - AT90CAN64-15AT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90CAN64-15AT
Microcontrollers AT90CAN64-15AT
AVR Automotive, AEC-Q100, AVR® 90CAN Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

AVR Automotive, AEC-Q100, AVR® 90CAN Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT90CAN64-15AT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90CAN64-15AT
Microcontrollers AT90CAN64-15AT
AVR Automotive, AEC-Q100, AVR® 90CAN Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

AVR Automotive, AEC-Q100, AVR® 90CAN Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT90CAN64-15AT 911997-AT90CAN64-15AT AT90CAN64-15AT AT90CAN64-15AT AT90CAN64-15AT
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT90CAN64-15AT Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 4 KB 64 KB 4 KB 4 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Serial Interface CAN/SPI/USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details