The AT90CAN32-16MU is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance, low-power AVR architecture. It operates at a maximum frequency of 16 MHz and supports up to 16 MIPS throughput. The device includes 32K bytes of in-system programmable Flash memory, 1K byte of EEPROM, and 2K bytes of SRAM, making it suitable for various embedded applications. This microcontroller is equipped with a CAN controller compliant with ISO 16845, supporting both 2.0A and 2.0B standards, and offers a maximum transfer rate of 1 Mbit/s. It features multiple timers, an 8-channel 10-bit ADC, and various communication interfaces including dual USARTs and SPI. The AT90CAN32-16MU also includes a JTAG interface for debugging and programming, as well as several power-saving modes to optimize energy consumption. Operating voltage ranges from 2.7V to 5.5V, and it is rated for industrial temperature conditions from -40°C to +85°C. The microcontroller is available in a 64-lead QFN package, making it suitable for compact designs. Overall, the AT90CAN32-16MU is a versatile choice for engineers looking for a reliable microcontroller with robust features for embedded control applications.
Manufacturer: Microchip Technology
Win Source Part Number: 079072-AT90CAN32-16M
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 53
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-VFQFN Exposed Pad
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB FLASH 64QFN Product overview: AT90CAN32-16MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN32-16MU can be used for catalog matching and distributor lookup.
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-QFN (9x9)
IC MCU 8BIT 32KB FLASH 64QFN
IC MCU 8BIT 32KB FLASH 64QFN
8-bit Microcontrollers - MCU CAN AVR UC 32K FLASH
IC MCU 8BIT 32KB FLASH 64QFN
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-QFN (9x9)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 079072-AT90CAN32-16MU | 685-AT90CAN32-16MU | AT90CAN32-16MU-ND | AT90CAN32-16MU | AT90CAN32-16MU | AT90CAN32-16MU | AT90CAN32-16MU | AT90CAN32-16MU |
| Product Name | Embedded - Embedded - Microcontrollers - AT90CAN32-16MU | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | |||||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 1 KB | 1 KB | 32 KB |