Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT90CAN128-16MI AT90CAN128-16MI

Description
Manufacturer: Microchip Technology Win Source Part Number: 079069-AT90CAN128-16 MI Packaging: Tray Core Processor: AVR Number of I/O: 53 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079069-AT90CAN128-16 MI Packaging: Tray Core Processor: AVR Number of I/O: 53 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT90CAN128-16MI - 079069-AT90CAN128-16MI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90CAN128-16MI
079069-AT90CAN128-16MI
Embedded - Embedded - Microcontrollers - AT90CAN128-16MI 079069-AT90CAN128-16MI
Manufacturer: Microchip Technology Win Source Part Number: 079069-AT90CAN128-16 MI Packaging: Tray Core Processor: AVR Number of I/O: 53 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079069-AT90CAN128-16MI
Packaging: Tray
Core Processor: AVR
Number of I/O: 53
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - AT90CAN128-16MI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90CAN128-16MI-ND
Microcontrollers AT90CAN128-16MI-ND
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-AT90CAN128-16MI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-AT90CAN128-16MI
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-AT90CAN128-16MI
IC MCU 8BIT 128KB FLASH 64QFN Product overview: AT90CAN128-16MI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN128-16MI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64QFN Product overview: AT90CAN128-16MI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN128-16MI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT90CAN128-16MI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90CAN128-16MI
Microcontrollers AT90CAN128-16MI
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - AT90CAN128-16MI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90CAN128-16MI
Embedded - Microcontrollers AT90CAN128-16MI
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079069-AT90CAN128-16MI AT90CAN128-16MI-ND 685-AT90CAN128-16MI AT90CAN128-16MI AT90CAN128-16MI
Product Name Embedded - Embedded - Microcontrollers - AT90CAN128-16MI Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 128 KB 4 KB 4 KB 4 KB
ROM 4 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7264AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details