Microchip Technology, Inc. 8-bit 8BIT 128KB Embedded Microcontroller MCU AT90CAN128-15AT1

Description
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: AT90CAN128-15AT1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN128-15AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: AT90CAN128-15AT1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN128-15AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-AT90CAN128-15AT1
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-AT90CAN128-15AT1
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: AT90CAN128-15AT1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN128-15AT1 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64TQFP Product overview: AT90CAN128-15AT1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN128-15AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT90CAN128-15AT1 - 862202-AT90CAN128-15AT1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90CAN128-15AT1
862202-AT90CAN128-15AT1
Embedded - Embedded - Microcontrollers - AT90CAN128-15AT1 862202-AT90CAN128-15AT1
Manufacturer: Microchip Technology Win Source Part Number: 862202-AT90CAN128-15 AT1 Series: Automotive, AEC-Q100, AVR® 90CAN Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14) Core Processor: AVR Speed: 16MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: AT90CAN128 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT90CAN128-15AT1TR, 1611-AT90CAN128-15AT 1TR, 1611-AT90CAN128-15AT 1CT-ND, 1611-AT90CAN128-15AT 1TR-ND, 1611-AT90CAN128-15AT 1TRINACTIVE, 1611-AT90CAN128-15AT 1DKR-ND, 1611-AT90CAN128-15AT 1CTINACTIVE, AT90CAN128-15AT1CT, 1611-AT90CAN128-15AT 1DKR, 1611-AT90CAN128-15AT 1CT, 1611-AT90CAN128-15AT 1DKRINACTIVE, AT90CAN128-15AT1DKR, AT90CAN12815AT1, AT90CAN128-15AT1-ND

Manufacturer: Microchip Technology
Win Source Part Number: 862202-AT90CAN128-15AT1
Series: Automotive, AEC-Q100, AVR® 90CAN
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)
Core Processor: AVR
Speed: 16MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: AT90CAN128
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AT90CAN128-15AT1TR, 1611-AT90CAN128-15AT1TR, 1611-AT90CAN128-15AT1CT-ND, 1611-AT90CAN128-15AT1TR-ND, 1611-AT90CAN128-15AT1TRINACTIVE, 1611-AT90CAN128-15AT1DKR-ND, 1611-AT90CAN128-15AT1CTINACTIVE, AT90CAN128-15AT1CT, 1611-AT90CAN128-15AT1DKR, 1611-AT90CAN128-15AT1CT, 1611-AT90CAN128-15AT1DKRINACTIVE, AT90CAN128-15AT1DKR, AT90CAN12815AT1, AT90CAN128-15AT1-ND

Buy Now Datasheet
Embedded - Microcontrollers - AT90CAN128-15AT1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90CAN128-15AT1
Embedded - Microcontrollers AT90CAN128-15AT1
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - AT90CAN128-15AT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90CAN128-15AT1
Microcontrollers AT90CAN128-15AT1
AVR Automotive, AEC-Q100, AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)

AVR Automotive, AEC-Q100, AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT90CAN128-15AT1 862202-AT90CAN128-15AT1 AT90CAN128-15AT1 AT90CAN128-15AT1
Product Name 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT90CAN128-15AT1 Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 4 KB 128 KB 4 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Serial Interface CAN/SPI/USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 370014321 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Application Specific Microcontrollers - CP3BT30VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers