Microchip Technology, Inc. AT89S8253

Description
Low-power, high-performance, CMOS 8-bit microcontroller with 12KB of ISP flash program memory and 2KB of EEPROM data memory. The device is manufactured using Microchip high-density nonvolatile memory technology and is compatible with the industry-standard MCS-51?? instruction set and pinout. On-chip downloadable flash allows the program memory to be reprogrammed in-system through an SPI serial interface or by a conventional nonvolatile memory programmer. This versatile 8-bit CPU with downloadable flash provides a highly-flexible and cost-effective solution for many embedded control applications.
Datasheet
Description
Low-power, high-performance, CMOS 8-bit microcontroller with 12KB of ISP flash program memory and 2KB of EEPROM data memory. The device is manufactured using Microchip high-density nonvolatile memory technology and is compatible with the industry-standard MCS-51?? instruction set and pinout. On-chip downloadable flash allows the program memory to be reprogrammed in-system through an SPI serial interface or by a conventional nonvolatile memory programmer. This versatile 8-bit CPU with downloadable flash provides a highly-flexible and cost-effective solution for many embedded control applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89S8253 - Microchip Technology, Inc.
Chandler, AZ, United States
Low-power, high-performance, CMOS 8-bit microcontroller with 12KB of ISP flash program memory and 2KB of EEPROM data memory. The device is manufactured using Microchip high-density nonvolatile memory technology and is compatible with the industry-standard MCS-51?? instruction set and pinout. On-chip downloadable flash allows the program memory to be reprogrammed in-system through an SPI serial interface or by a conventional nonvolatile memory programmer. This versatile 8-bit CPU with downloadable flash provides a highly-flexible and cost-effective solution for many embedded control applications.

Low-power, high-performance, CMOS 8-bit microcontroller with 12KB of ISP flash program memory and 2KB of EEPROM data memory. The device is manufactured using Microchip high-density nonvolatile memory technology and is compatible with the industry-standard MCS-51?? instruction set and pinout. On-chip downloadable flash allows the program memory to be reprogrammed in-system through an SPI serial interface or by a conventional nonvolatile memory programmer. This versatile 8-bit CPU with downloadable flash provides a highly-flexible and cost-effective solution for many embedded control applications.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89S8253
ROM 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details