Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017518-AT89S8252-24
Mounting: SMD (SMT)
Frequency: 24 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 8 kB
Interface: SPI, UART
RAM Size: 256 B
Number of Pins: 44
Categories: OEM Parts(A-B)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 4 V
Core Architecture: 8051
Number of Timers/Counters: 3
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017518-AT89S8252-24AU |
| Product Name | OEM Parts - OEM Parts (A - B) - AT89S8252-24AU |