Atmel Corporation 8-bit 8KB 5V Embedded Microcontroller MCU AT89S54-SLSIM

Description
MCU 8-bit 8051 CISC 8KB Flash 5V 44-Pin PLCC Product overview: AT89S54-SLSIM from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S54-SLSIM can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 8051 CISC 8KB Flash 5V 44-Pin PLCC Product overview: AT89S54-SLSIM from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S54-SLSIM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 8KB 5V Embedded Microcontroller MCU - 685-AT89S54-SLSIM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 5V Embedded Microcontroller MCU
685-AT89S54-SLSIM
8-bit 8KB 5V Embedded Microcontroller MCU 685-AT89S54-SLSIM
MCU 8-bit 8051 CISC 8KB Flash 5V 44-Pin PLCC Product overview: AT89S54-SLSIM from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S54-SLSIM can be used for catalog matching and distributor lookup.

MCU 8-bit 8051 CISC 8KB Flash 5V 44-Pin PLCC Product overview: AT89S54-SLSIM from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S54-SLSIM can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 221433-AT89S54-SLSIM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221433-AT89S54-SLSIM
Integrated Circuits(ICs) 221433-AT89S54-SLSIM
Manufacturer: Atmel Win Source Part Number: 221433-AT89S54-SLSIM Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: AT89S52 Alternative Parts (Cross-Reference): AT89S52-33PI; AT89S52-33JU; AT89S52-33JC; P89C51RC+JA; Introduction Date: May 02, 1997 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 221433-AT89S54-SLSIM
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: AT89S52
Alternative Parts (Cross-Reference): AT89S52-33PI; AT89S52-33JU; AT89S52-33JC; P89C51RC+JA;
Introduction Date: May 02, 1997
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89S54-SLSIM 221433-AT89S54-SLSIM
Product Name 8-bit 8KB 5V Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CL8RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers