Microchip Technology, Inc. 8-bit 8BIT 12KB Embedded Microcontroller MCU AT89S53-24PC

Description
IC MCU 8BIT 12KB FLASH 40DIP Product overview: AT89S53-24PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S53-24PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 12KB FLASH 40DIP Product overview: AT89S53-24PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S53-24PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 12KB Embedded Microcontroller MCU - 685-AT89S53-24PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 12KB Embedded Microcontroller MCU
685-AT89S53-24PC
8-bit 8BIT 12KB Embedded Microcontroller MCU 685-AT89S53-24PC
IC MCU 8BIT 12KB FLASH 40DIP Product overview: AT89S53-24PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S53-24PC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 12KB FLASH 40DIP Product overview: AT89S53-24PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S53-24PC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AT89S53-24PC - 079067-AT89S53-24PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89S53-24PC
079067-AT89S53-24PC
Embedded - Embedded - Microcontrollers - AT89S53-24PC 079067-AT89S53-24PC
Manufacturer: Microchip Technology Win Source Part Number: 079067-AT89S53-24PC Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-PDIP Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079067-AT89S53-24PC
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - AT89S53-24PC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89S53-24PC-ND
Microcontrollers AT89S53-24PC-ND
8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 40-PDIP

8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - AT89S53-24PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S53-24PC
Microcontrollers AT89S53-24PC
8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 40-PDIP

8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - AT89S53-24PC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89S53-24PC
Embedded - Microcontrollers AT89S53-24PC
IC MCU 8BIT 12KB FLASH 40DIP

IC MCU 8BIT 12KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89S53-24PC 079067-AT89S53-24PC AT89S53-24PC-ND AT89S53-24PC AT89S53-24PC
Product Name 8-bit 8BIT 12KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89S53-24PC Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.2560 KB 12 KB 0.2560 KB 0.2560 KB
Supply Voltage 4 to 6 volts 4 to 6 volts 4 to 6 volts
Package Type Other; Tube CDIP; Other; 40-PDIP CDIP; Other; "40-DIP (0.600"", 15.24mm)" CDIP; Other; 40-DIP (0.600\", 15.24mm)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7702AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers