Microchip Technology, Inc. Microcontrollers AT89S53-24JC

Description
8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote
Description
8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT89S53-24JC is an 8-bit microcontroller from Lingto Electronic Limited, featuring 12K bytes of in-system reprogrammable Flash memory. It operates within a voltage range of 4V to 6V and supports a maximum clock frequency of 24 MHz. The microcontroller is compatible with MCS-51 products and includes 256 bytes of internal RAM, 32 programmable I/O lines, and three 16-bit timer/counters. It also offers a programmable UART serial channel and a SPI serial interface for program downloading. The device is designed for low-power applications, featuring idle and power-down modes to conserve energy. It includes a programmable watchdog timer and supports interrupt recovery from power-down states. The AT89S53-24JC is suitable for various embedded control applications, although it is noted as not recommended for new designs, with a suggestion to consider the AT89S8253 instead.

Datasheet Summary
Powered by GS/AI

The AT89S53-24JC is an 8-bit microcontroller from Lingto Electronic Limited, featuring 12K bytes of in-system reprogrammable Flash memory. It operates within a voltage range of 4V to 6V and supports a maximum clock frequency of 24 MHz. The microcontroller is compatible with MCS-51 products and includes 256 bytes of internal RAM, 32 programmable I/O lines, and three 16-bit timer/counters. It also offers a programmable UART serial channel and a SPI serial interface for program downloading. The device is designed for low-power applications, featuring idle and power-down modes to conserve energy. It includes a programmable watchdog timer and supports interrupt recovery from power-down states. The AT89S53-24JC is suitable for various embedded control applications, although it is noted as not recommended for new designs, with a suggestion to consider the AT89S8253 instead.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89S53-24JC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89S53-24JC-ND
Microcontrollers AT89S53-24JC-ND
8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89S53-24JC - 039409-AT89S53-24JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89S53-24JC
039409-AT89S53-24JC
Embedded - Embedded - Microcontrollers - AT89S53-24JC 039409-AT89S53-24JC
Manufacturer: Microchip Technology Win Source Part Number: 039409-AT89S53-24JC Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039409-AT89S53-24JC
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 12KB Embedded Microcontroller MCU - 685-AT89S53-24JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 12KB Embedded Microcontroller MCU
685-AT89S53-24JC
8-bit 8BIT 12KB Embedded Microcontroller MCU 685-AT89S53-24JC
IC MCU 8BIT 12KB FLASH 44PLCC Product overview: AT89S53-24JC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S53-24JC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 12KB FLASH 44PLCC Product overview: AT89S53-24JC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S53-24JC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89S53-24JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89S53-24JC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89S53-24JC
IC MCU 8BIT 12KB FLASH 44PLCC

IC MCU 8BIT 12KB FLASH 44PLCC

Supplier's Site
Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PQCC44, PLASTIC, MS-018AC, LCC-44 - 17090-AT89S53-24JC - Utmel Electronic Limited
Hong Kong, China
Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PQCC44, PLASTIC, MS-018AC, LCC-44
17090-AT89S53-24JC
Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PQCC44, PLASTIC, MS-018AC, LCC-44 17090-AT89S53-24JC
Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PQCC44, PLASTIC, MS-018AC, LCC-44

Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PQCC44, PLASTIC, MS-018AC, LCC-44

Supplier's Site
Embedded - Microcontrollers - AT89S53-24JC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89S53-24JC
Embedded - Microcontrollers AT89S53-24JC
IC MCU 8BIT 12KB FLASH 44PLCC

IC MCU 8BIT 12KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - AT89S53-24JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S53-24JC
Microcontrollers AT89S53-24JC
8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89S53-24JC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89S53-24JC
Microcontrollers AT89S53-24JC
IC MCU 8BIT 12KB FLASH 44PLCC

IC MCU 8BIT 12KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89S53-24JC-ND 039409-AT89S53-24JC 685-AT89S53-24JC AT89S53-24JC 17090-AT89S53-24JC AT89S53-24JC AT89S53-24JC AT89S53-24JC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89S53-24JC 8-bit 8BIT 12KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PQCC44, PLASTIC, MS-018AC, LCC-44 Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 0.2560 KB 12 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 12 KB
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - 87C51/BUA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - 28225511B - Rochester Electronics
Infineon Technologies AG
View Details