Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89S53-24AU AT89S53-24AU

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029519-AT89S53-24AU Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 12 kB Interface: SPI, UART RAM Size: 256 B Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 24 MHz Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 4 V Core Architecture: 8051 Number of Programmable I/O: 32 Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029519-AT89S53-24AU Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 12 kB Interface: SPI, UART RAM Size: 256 B Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 24 MHz Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 4 V Core Architecture: 8051 Number of Programmable I/O: 32 Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89S53-24AU - 1029519-AT89S53-24AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89S53-24AU
1029519-AT89S53-24AU
Embedded - Embedded - Microcontrollers - AT89S53-24AU 1029519-AT89S53-24AU
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029519-AT89S53-24AU Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 12 kB Interface: SPI, UART RAM Size: 256 B Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 24 MHz Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 4 V Core Architecture: 8051 Number of Programmable I/O: 32 Number of Timers/Counters: 3

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029519-AT89S53-24AU
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 12 kB
Interface: SPI, UART
RAM Size: 256 B
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 24 MHz
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 4 V
Core Architecture: 8051
Number of Programmable I/O: 32
Number of Timers/Counters: 3

Buy Now
Embedded Microcontroller MCU - 685-AT89S53-24AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-AT89S53-24AU
Embedded Microcontroller MCU 685-AT89S53-24AU
Product overview: AT89S53-24AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S53-24AU can be used for catalog matching and distributor lookup.

Product overview: AT89S53-24AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S53-24AU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1029519-AT89S53-24AU 685-AT89S53-24AU
Product Name Embedded - Embedded - Microcontrollers - AT89S53-24AU Embedded Microcontroller MCU
Data Bus 8 Bit
Number 3
RAM 0.2560 KB 0.2560 KB
Serial Interface SPI; UART; SPI, UART SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS710336ESAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; PG-TSDSO-24
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers