Atmel Corporation 8-bit 24MHz 8KB Embedded Microcontroller MCU AT89S52-33JU

Description
AT89S52 - MICROCONTROLLER, 8-BIT / 8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6) Product overview: AT89S52-33JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S52-33JU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AT89S52 - MICROCONTROLLER, 8-BIT / 8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6) Product overview: AT89S52-33JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S52-33JU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 24MHz 8KB Embedded Microcontroller MCU - 685-AT89S52-33JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 24MHz 8KB Embedded Microcontroller MCU
685-AT89S52-33JU
8-bit 24MHz 8KB Embedded Microcontroller MCU 685-AT89S52-33JU
AT89S52 - MICROCONTROLLER, 8-BIT / 8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6) Product overview: AT89S52-33JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S52-33JU can be used for catalog matching and distributor lookup.

AT89S52 - MICROCONTROLLER, 8-BIT / 8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6) Product overview: AT89S52-33JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S52-33JU can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - AT89S52-33JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S52-33JU
Microcontrollers AT89S52-33JU
8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89S52-33JU AT89S52-33JU
Product Name 8-bit 24MHz 8KB Embedded Microcontroller MCU Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
RAM 0.2560 KB 0.2560 KB
Supply Voltage 4.5 to 5.5 volts
Package Type Other; Bulk Other; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers