Microchip Technology, Inc. Microcontrollers AT89S52-24PC

Description
8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 40-PDIP
Request a Quote Datasheet
Description
8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89S52-24PC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89S52-24PC-ND
Microcontrollers AT89S52-24PC-ND
8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 40-PDIP

8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89S52-24PC - 091290-AT89S52-24PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89S52-24PC
091290-AT89S52-24PC
Embedded - Embedded - Microcontrollers - AT89S52-24PC 091290-AT89S52-24PC
Manufacturer: Microchip Technology Win Source Part Number: 091290-AT89S52-24PC Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-PDIP Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 091290-AT89S52-24PC
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT89S52-24PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT89S52-24PC
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT89S52-24PC
IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT89S52-24PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S52-24PC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT89S52-24PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S52-24PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89S52-24PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89S52-24PC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89S52-24PC
IC MCU 8BIT 8KB FLASH 40DIP

IC MCU 8BIT 8KB FLASH 40DIP

Supplier's Site
Microcontrollers - AT89S52-24PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S52-24PC
Microcontrollers AT89S52-24PC
8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 40-PDIP

8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - AT89S52-24PC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89S52-24PC
Embedded - Microcontrollers AT89S52-24PC
IC MCU 8BIT 8KB FLASH 40DIP

IC MCU 8BIT 8KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89S52-24PC-ND 091290-AT89S52-24PC 685-AT89S52-24PC AT89S52-24PC AT89S52-24PC AT89S52-24PC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89S52-24PC 8-bit 8BIT 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
RAM 0.2560 KB 8 KB 0.2560 KB 256 KB 0.2560 KB
ROM 8 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC836BCP - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - 315-0649-000AAA - Rochester Electronics
Infineon Technologies AG
View Details