Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89S52-24AUR AT89S52-24AUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 813360-AT89S52-24AUR Packaging: Reel Mounting Style: SMD Core Processor: 8051 Speed: 24MHz Core Size: 8-Bit Connectivity: UART/USART Peripherals: WDT Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: AT89S52 Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 813360-AT89S52-24AUR Packaging: Reel Mounting Style: SMD Core Processor: 8051 Speed: 24MHz Core Size: 8-Bit Connectivity: UART/USART Peripherals: WDT Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: AT89S52 Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89S52-24AUR - 813360-AT89S52-24AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89S52-24AUR
813360-AT89S52-24AUR
Embedded - Embedded - Microcontrollers - AT89S52-24AUR 813360-AT89S52-24AUR
Manufacturer: Microchip Technology Win Source Part Number: 813360-AT89S52-24AUR Packaging: Reel Mounting Style: SMD Core Processor: 8051 Speed: 24MHz Core Size: 8-Bit Connectivity: UART/USART Peripherals: WDT Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: AT89S52 Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 813360-AT89S52-24AUR
Packaging: Reel
Mounting Style: SMD
Core Processor: 8051
Speed: 24MHz
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: AT89S52
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V

Buy Now
Microcontrollers - AT89S52-24AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89S52-24AURTR-ND
Microcontrollers AT89S52-24AURTR-ND
8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89S52-24AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89S52-24AURDKR-ND
Microcontrollers AT89S52-24AURDKR-ND
8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89S52-24AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89S52-24AURCT-ND
Microcontrollers AT89S52-24AURCT-ND
8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT89S52-24AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT89S52-24AUR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT89S52-24AUR
IC MCU 8BIT 8KB FLASH 44TQFP Product overview: AT89S52-24AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S52-24AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44TQFP Product overview: AT89S52-24AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S52-24AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89S52-24AUR
8-bit Microcontrollers - MCU AT89S52-24AUR
8-bit Microcontrollers - MCU 24 MHZ, TQFP44, IND TEMP, GREEN

8-bit Microcontrollers - MCU 24 MHZ, TQFP44, IND TEMP, GREEN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89S52-24AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89S52-24AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89S52-24AUR
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site
Embedded - Microcontrollers - AT89S52-24AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89S52-24AUR
Embedded - Microcontrollers AT89S52-24AUR
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - AT89S52-24AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S52-24AUR
Microcontrollers AT89S52-24AUR
8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 813360-AT89S52-24AUR AT89S52-24AURTR-ND 685-AT89S52-24AUR AT89S52-24AUR AT89S52-24AUR AT89S52-24AUR AT89S52-24AUR
Product Name Embedded - Embedded - Microcontrollers - AT89S52-24AUR Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 8 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 4 to 5.5 volts 4 to 5.5 volts 4 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - C164SL8RMCAKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers