The AT89S51-24PI is an 8-bit microcontroller featuring 4KB of In-System Programmable (ISP) Flash memory, which supports up to 10,000 write/erase cycles. It operates within a voltage range of 4.0V to 5.5V and is capable of fully static operation at frequencies from 0 Hz to 33 MHz. The microcontroller includes 128 bytes of internal RAM, 32 programmable I/O lines, two 16-bit timer/counters, and a full duplex UART serial channel. It also supports six interrupt sources and features a watchdog timer, dual data pointers, and a power-off flag. The device is designed for low power consumption, offering idle and power-down modes to enhance energy efficiency. The AT89S51-24PI is compatible with MCS-51 products and provides flexible ISP programming options in both byte and page modes. It is available in green packaging, free from lead and halides, making it suitable for environmentally conscious applications. This microcontroller is a versatile choice for various embedded control applications, combining performance and flexibility in a compact form factor.
IC MCU 8BIT 4KB FLASH 40DIP Product overview: AT89S51-24PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S51-24PI can be used for catalog matching and distributor lookup.
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 40-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 079062-AT89S51-24PI
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 4KB FLASH 40DIP
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 40-PDIP
IC MCU 8BIT 4KB FLASH 40DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT89S51-24PI | AT89S51-24PI-ND | 079062-AT89S51-24PI | AT89S51-24PI | AT89S51-24PI | AT89S51-24PI |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - AT89S51-24PI | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.1280 KB | 0.1280 KB | 4 KB | 0.1280 KB | 128 KB | |
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 to 4 volts | ||
| Package Type | Other; Tube | CDIP; Other; "40-DIP (0.600"", 15.24mm)" | CDIP; Other; 40-PDIP | CDIP; Other; 40-DIP (0.600\", 15.24mm) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |