IC MCU 8BIT 20KB FLASH 40DIP Product overview: AT89LV55-12PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LV55-12PI can be used for catalog matching and distributor lookup.
8051 89LV Microcontroller IC 8-Bit 12MHz 20KB (20K x 8) FLASH 40-PDIP
Manufacturer: Atmel
Win Source Part Number: 1148845-AT89LV55-12P
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 20KB FLASH 40DIP
8051 89LV Microcontroller IC 8-Bit 12MHz 20KB (20K x 8) FLASH 40-PDIP
IC MCU 8BIT 20KB FLASH 40DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT89LV55-12PI | AT89LV55-12PI-ND | 1148845-AT89LV55-12PI | AT89LV55-12PI | AT89LV55-12PI | AT89LV55-12PI |
| Product Name | 8-bit 8BIT 20KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - AT89LV55-12PI | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| Supply Voltage | 2.7 to 6 volts | 2.7 to 6 volts | 6 to 2.7 volts | |||
| Package Type | Other; Tube | CDIP; Other; "40-DIP (0.600"", 15.24mm)" | CDIP; Other; 40-DIP (0.600\", 15.24mm) | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |