Atmel Corporation 8-bit 8KB 3.3V 5V Embedded Microcontroller MCU AT89LV52-12PU

Description
MCU 8-bit 8051 CISC 8KB Flash 3.3V/5V 40-Pin PDIP Product overview: AT89LV52-12PU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LV52-12PU can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 8051 CISC 8KB Flash 3.3V/5V 40-Pin PDIP Product overview: AT89LV52-12PU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LV52-12PU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 8KB 3.3V 5V Embedded Microcontroller MCU - 685-AT89LV52-12PU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 3.3V 5V Embedded Microcontroller MCU
685-AT89LV52-12PU
8-bit 8KB 3.3V 5V Embedded Microcontroller MCU 685-AT89LV52-12PU
MCU 8-bit 8051 CISC 8KB Flash 3.3V/5V 40-Pin PDIP Product overview: AT89LV52-12PU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LV52-12PU can be used for catalog matching and distributor lookup.

MCU 8-bit 8051 CISC 8KB Flash 3.3V/5V 40-Pin PDIP Product overview: AT89LV52-12PU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LV52-12PU can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 221428-AT89LV52-12PU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221428-AT89LV52-12PU
Integrated Circuits(ICs) 221428-AT89LV52-12PU
Manufacturer: Atmel Win Source Part Number: 221428-AT89LV52-12PU Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: AT89LV52 Alternative Parts (Cross-Reference): AT89LV52-16PU; AT89LV52-16PI; AT89LV52-12PX; AT89LV52-12PC; Introduction Date: April 22, 1997 Estimated EOL Date: 2024 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 221428-AT89LV52-12PU
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: AT89LV52
Alternative Parts (Cross-Reference): AT89LV52-16PU; AT89LV52-16PI; AT89LV52-12PX; AT89LV52-12PC;
Introduction Date: April 22, 1997
Estimated EOL Date: 2024
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89LV52-12PU 221428-AT89LV52-12PU
Product Name 8-bit 8KB 3.3V 5V Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
6 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details