Microchip Technology, Inc. Microcontrollers AT89LV52-12PI

Description
8051 89LV Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 40-PDIP
Request a Quote Datasheet
Description
8051 89LV Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89LV52-12PI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LV52-12PI-ND
Microcontrollers AT89LV52-12PI-ND
8051 89LV Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 40-PDIP

8051 89LV Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89LV52-12PI - 221427-AT89LV52-12PI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LV52-12PI
221427-AT89LV52-12PI
Embedded - Embedded - Microcontrollers - AT89LV52-12PI 221427-AT89LV52-12PI
Manufacturer: Microchip Technology Win Source Part Number: 221427-AT89LV52-12PI Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-PDIP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 221427-AT89LV52-12PI
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-PDIP
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.7 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT89LV52-12PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT89LV52-12PI
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT89LV52-12PI
IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT89LV52-12PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LV52-12PI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT89LV52-12PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LV52-12PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89LV52-12PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LV52-12PI
Microcontrollers AT89LV52-12PI
8051 89LV Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 40-PDIP

8051 89LV Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - AT89LV52-12PI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LV52-12PI
Embedded - Microcontrollers AT89LV52-12PI
IC MCU 8BIT 8KB FLASH 40DIP

IC MCU 8BIT 8KB FLASH 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LV52-12PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LV52-12PI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LV52-12PI
IC MCU 8BIT 8KB FLASH 40DIP

IC MCU 8BIT 8KB FLASH 40DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89LV52-12PI-ND 221427-AT89LV52-12PI 685-AT89LV52-12PI AT89LV52-12PI AT89LV52-12PI AT89LV52-12PI
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89LV52-12PI 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 256 KB
ROM 8 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers