Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89LV52-12AI AT89LV52-12AI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019762-AT89LV52-12A I Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019762-AT89LV52-12A I Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89LV52-12AI - 1019762-AT89LV52-12AI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LV52-12AI
1019762-AT89LV52-12AI
Embedded - Embedded - Microcontrollers - AT89LV52-12AI 1019762-AT89LV52-12AI
Manufacturer: Microchip Technology Win Source Part Number: 1019762-AT89LV52-12A I Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019762-AT89LV52-12AI
Packaging: Tray
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.7 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT89LV52-12AI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LV52-12AI-ND
Microcontrollers AT89LV52-12AI-ND
8051 89LV Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

8051 89LV Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT89LV52-12AI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT89LV52-12AI
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT89LV52-12AI
IC MCU 8BIT 8KB FLASH 44TQFP Product overview: AT89LV52-12AI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LV52-12AI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44TQFP Product overview: AT89LV52-12AI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LV52-12AI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89LV52-12AI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LV52-12AI
Embedded - Microcontrollers AT89LV52-12AI
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - AT89LV52-12AI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LV52-12AI
Microcontrollers AT89LV52-12AI
8051 89LV Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

8051 89LV Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1019762-AT89LV52-12AI AT89LV52-12AI-ND 685-AT89LV52-12AI AT89LV52-12AI AT89LV52-12AI
Product Name Embedded - Embedded - Microcontrollers - AT89LV52-12AI Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 12 MHz 12 MHz 12 MHz
RAM 8 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164SL8RMCAHXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers