8051 89LV Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)
IC MCU 8BIT 4KB FLASH 44TQFP
IC MCU 8BIT 4KB FLASH 44TQFP
8051 89LV Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89LV51-12AI-ND | AT89LV51-12AI | AT89LV51-12AI | AT89LV51-12AI |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | |
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | |
| ROM | 4 KB | |||
| ROM Type | Flash |