Manufacturer: Microchip Technology
Win Source Part Number: 911993-AT89LS8252-12
Series: 89LS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 40-PDIP
Core Processor: 8051
Speed: 12MHz
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: POR, WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 6V
Part Status: Obsolete
Family Name: AT89LS8252
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 9
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
8051 89LS Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 40-PDIP
IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT89LS8252-12PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS8252-12PI can be used for catalog matching and distributor lookup.
8051 89LS Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 40-PDIP
IC MCU 8BIT 8KB FLASH 40DIP
IC MCU 8BIT 8KB FLASH 40DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 911993-AT89LS8252-12PI | AT89LS8252-12PI-ND | 685-AT89LS8252-12PI | AT89LS8252-12PI | AT89LS8252-12PI | AT89LS8252-12PI |
| Product Name | Embedded - Embedded - Microcontrollers - AT89LS8252-12PI | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | ||
| RAM | 8 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM | 2 KB | 8 KB | ||||
| ROM Type | Flash; FLASH | Flash |