Manufacturer: Microchip Technology
Win Source Part Number: 911992-AT89LS8252-12
Series: 89LS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)
Core Processor: 8051
Speed: 12MHz
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: POR, WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 6V
Part Status: Obsolete
Family Name: AT89LS8252
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.6x16.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 8KB FLASH 44PLCC Product overview: AT89LS8252-12JI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS8252-12JI can be used for catalog matching and distributor lookup.
8051 89LS Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)
IC MCU 8BIT 8KB FLASH 44PLCC
8051 89LS Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)
IC MCU 8BIT 8KB FLASH 44PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 911992-AT89LS8252-12JI | 685-AT89LS8252-12JI | AT89LS8252-12JI-ND | AT89LS8252-12JI | AT89LS8252-12JI | AT89LS8252-12JI |
| Product Name | Embedded - Embedded - Microcontrollers - AT89LS8252-12JI | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | ||
| RAM | 8 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 2 KB | 8 KB | ||||
| ROM Type | Flash; FLASH | Flash |