Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89LS53-12AC AT89LS53-12AC

Description
Manufacturer: Microchip Technology Win Source Part Number: 079052-AT89LS53-12AC Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079052-AT89LS53-12AC Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89LS53-12AC - 079052-AT89LS53-12AC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LS53-12AC
079052-AT89LS53-12AC
Embedded - Embedded - Microcontrollers - AT89LS53-12AC 079052-AT89LS53-12AC
Manufacturer: Microchip Technology Win Source Part Number: 079052-AT89LS53-12AC Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079052-AT89LS53-12AC
Packaging: Tray
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.7 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT89LS53-12AC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LS53-12AC-ND
Microcontrollers AT89LS53-12AC-ND
8051 89LS Microcontroller IC 8-Bit 12MHz 12KB (12K x 8) FLASH 44-TQFP (10x10)

8051 89LS Microcontroller IC 8-Bit 12MHz 12KB (12K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 12KB Embedded Microcontroller MCU - 685-AT89LS53-12AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 12KB Embedded Microcontroller MCU
685-AT89LS53-12AC
8-bit 8BIT 12KB Embedded Microcontroller MCU 685-AT89LS53-12AC
IC MCU 8BIT 12KB FLASH 44TQFP Product overview: AT89LS53-12AC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS53-12AC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 12KB FLASH 44TQFP Product overview: AT89LS53-12AC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS53-12AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89LS53-12AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LS53-12AC
Microcontrollers AT89LS53-12AC
8051 89LS Microcontroller IC 8-Bit 12MHz 12KB (12K x 8) FLASH 44-TQFP (10x10)

8051 89LS Microcontroller IC 8-Bit 12MHz 12KB (12K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89LS53-12AC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89LS53-12AC
Microcontrollers AT89LS53-12AC
IC MCU 8BIT 12KB FLASH 44TQFP

IC MCU 8BIT 12KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LS53-12AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LS53-12AC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LS53-12AC
IC MCU 8BIT 12KB FLASH 44TQFP

IC MCU 8BIT 12KB FLASH 44TQFP

Supplier's Site
Embedded - Microcontrollers - AT89LS53-12AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LS53-12AC
Embedded - Microcontrollers AT89LS53-12AC
IC MCU 8BIT 12KB FLASH 44TQFP

IC MCU 8BIT 12KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079052-AT89LS53-12AC AT89LS53-12AC-ND 685-AT89LS53-12AC AT89LS53-12AC AT89LS53-12AC AT89LS53-12AC AT89LS53-12AC
Product Name Embedded - Embedded - Microcontrollers - AT89LS53-12AC Microcontrollers 8-bit 8BIT 12KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz
RAM 12 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
 - C167CSLMCABXQLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers