Microchip Technology, Inc. AT89LS52

Description
Low-voltage, high-performance CMOS 8-bit microcontroller with 8KB of ISP flash memory. The device uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard 80C51 instruction set and pinout. On-chip flash allows the program memory to be reprogrammed in-system or by a conventional nonvolatile memory programmer. This CPU provides a highly-flexible and cost-effective solution for many embedded control applications.
Datasheet
Description
Low-voltage, high-performance CMOS 8-bit microcontroller with 8KB of ISP flash memory. The device uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard 80C51 instruction set and pinout. On-chip flash allows the program memory to be reprogrammed in-system or by a conventional nonvolatile memory programmer. This CPU provides a highly-flexible and cost-effective solution for many embedded control applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89LS52 - Microchip Technology, Inc.
Chandler, AZ, United States
Low-voltage, high-performance CMOS 8-bit microcontroller with 8KB of ISP flash memory. The device uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard 80C51 instruction set and pinout. On-chip flash allows the program memory to be reprogrammed in-system or by a conventional nonvolatile memory programmer. This CPU provides a highly-flexible and cost-effective solution for many embedded control applications.

Low-voltage, high-performance CMOS 8-bit microcontroller with 8KB of ISP flash memory. The device uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard 80C51 instruction set and pinout. On-chip flash allows the program memory to be reprogrammed in-system or by a conventional nonvolatile memory programmer.

This CPU provides a highly-flexible and cost-effective solution for many embedded control applications.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89LS52
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAKXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details