Microchip Technology, Inc. Microcontrollers AT89LS52-16PU

Description
8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 40-PDIP
Request a Quote Datasheet
Description
8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89LS52-16PU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LS52-16PU-ND
Microcontrollers AT89LS52-16PU-ND
8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 40-PDIP

8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89LS52-16PU - 1148836-AT89LS52-16PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LS52-16PU
1148836-AT89LS52-16PU
Embedded - Embedded - Microcontrollers - AT89LS52-16PU 1148836-AT89LS52-16PU
Manufacturer: Atmel Win Source Part Number: 1148836-AT89LS52-16P U Family Name: AT89LS52 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): P89C51RC2BN; P89C60X2BN/00,112; P89C51RC2BN/01; P89C51RC2HBP/00,112; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148836-AT89LS52-16PU
Family Name: AT89LS52
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): P89C51RC2BN; P89C60X2BN/00,112; P89C51RC2BN/01; P89C51RC2HBP/00,112;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT89LS52-16PU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT89LS52-16PU
IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT89LS52-16PU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS52-16PU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT89LS52-16PU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS52-16PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - AT89LS52-16PU - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8051 CPU, 16MHz, CMOS, PDIP40

Microcontroller, 8-Bit, FLASH, 8051 CPU, 16MHz, CMOS, PDIP40

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LS52-16PU
8-bit Microcontrollers - MCU AT89LS52-16PU
8-bit Microcontrollers - MCU LO-VLTG 8K ISP FLASH -16MHZ 2.7-5.5V

8-bit Microcontrollers - MCU LO-VLTG 8K ISP FLASH -16MHZ 2.7-5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LS52-16PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LS52-16PU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LS52-16PU
IC MCU 8BIT 8KB FLASH 40DIP

IC MCU 8BIT 8KB FLASH 40DIP

Supplier's Site
Microcontrollers - AT89LS52-16PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LS52-16PU
Microcontrollers AT89LS52-16PU
8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 40-PDIP

8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - AT89LS52-16PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LS52-16PU
Embedded - Microcontrollers AT89LS52-16PU
IC MCU 8BIT 8KB FLASH 40DIP

IC MCU 8BIT 8KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89LS52-16PU-ND 1148836-AT89LS52-16PU 685-AT89LS52-16PU AT89LS52-16PU AT89LS52-16PU AT89LS52-16PU AT89LS52-16PU AT89LS52-16PU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89LS52-16PU 8-bit 8BIT 8KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 8 KB
ROM Type Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers