Microchip Technology, Inc. Microcontrollers AT89LS52-16JI

Description
8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89LS52-16JI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LS52-16JI-ND
Microcontrollers AT89LS52-16JI-ND
8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT89LS52-16JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT89LS52-16JI
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT89LS52-16JI
IC MCU 8BIT 8KB FLASH 44PLCC Product overview: AT89LS52-16JI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS52-16JI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44PLCC Product overview: AT89LS52-16JI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS52-16JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89LS52-16JI - 039408-AT89LS52-16JI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LS52-16JI
039408-AT89LS52-16JI
Embedded - Embedded - Microcontrollers - AT89LS52-16JI 039408-AT89LS52-16JI
Manufacturer: Microchip Technology Win Source Part Number: 039408-AT89LS52-16JI Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 4 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 039408-AT89LS52-16JI
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 4 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT89LS52-16JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LS52-16JI
Microcontrollers AT89LS52-16JI
8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Microcontrollers - AT89LS52-16JI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LS52-16JI
Embedded - Microcontrollers AT89LS52-16JI
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LS52-16JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LS52-16JI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LS52-16JI
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89LS52-16JI-ND 685-AT89LS52-16JI 039408-AT89LS52-16JI AT89LS52-16JI AT89LS52-16JI AT89LS52-16JI
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89LS52-16JI Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.2560 KB 0.2560 KB 8 KB 0.2560 KB 256 KB
ROM 8 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHABXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details