8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)
IC MCU 8BIT 8KB FLASH 44TQFP
IC MCU 8BIT 8KB FLASH 44TQFP
8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 16MHZ, TQFP44, IND TEMP, GREEN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89LS52-16AUR-ND | AT89LS52-16AUR | AT89LS52-16AUR | AT89LS52-16AUR | AT89LS52-16AUR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 8 KB | ||||
| ROM Type | Flash | Flash; FLASH |