Microchip Technology, Inc. Microcontrollers AT89LS52-16AU

Description
8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89LS52-16AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LS52-16AU-ND
Microcontrollers AT89LS52-16AU-ND
8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89LS52-16AU - 1019758-AT89LS52-16AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LS52-16AU
1019758-AT89LS52-16AU
Embedded - Embedded - Microcontrollers - AT89LS52-16AU 1019758-AT89LS52-16AU
Manufacturer: Microchip Technology Win Source Part Number: 1019758-AT89LS52-16A U Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 4 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1019758-AT89LS52-16AU
Packaging: Tray
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 4 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT89LS52-16AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT89LS52-16AU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT89LS52-16AU
IC MCU 8BIT 8KB FLASH 44TQFP Product overview: AT89LS52-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS52-16AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44TQFP Product overview: AT89LS52-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS52-16AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LS52-16AU
8-bit Microcontrollers - MCU AT89LS52-16AU
8-bit Microcontrollers - MCU LO-VLTG 8K ISP FLASH -16MHZ 2.7-5.5V

8-bit Microcontrollers - MCU LO-VLTG 8K ISP FLASH -16MHZ 2.7-5.5V

Buy Now Datasheet
Microcontrollers - AT89LS52-16AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89LS52-16AU
Microcontrollers AT89LS52-16AU
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89LS52-16AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LS52-16AU
Embedded - Microcontrollers AT89LS52-16AU
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - AT89LS52-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LS52-16AU
Microcontrollers AT89LS52-16AU
8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89LS52-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LS52-16AU
Microcontrollers AT89LS52-16AU
8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

8051 89LS Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Mcu, 8Bit, 8051, 16Mhz, Tqfp-44; Product Range Microchip - 68T5005 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 16Mhz, Tqfp-44; Product Range Microchip
68T5005
Mcu, 8Bit, 8051, 16Mhz, Tqfp-44; Product Range Microchip 68T5005
MCU, 8BIT, 8051, 16MHZ, TQFP-44; Product Range:8051 Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:250Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:32I/O s; Embedded Interface Type:SPI, UARTRoHS Compliant: Yes

MCU, 8BIT, 8051, 16MHZ, TQFP-44; Product Range:8051 Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:250Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:32I/O s; Embedded Interface Type:SPI, UARTRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LS52-16AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LS52-16AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LS52-16AU
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89LS52-16AU-ND 1019758-AT89LS52-16AU 685-AT89LS52-16AU AT89LS52-16AU AT89LS52-16AU AT89LS52-16AU AT89LS52-16AU 68T5005 AT89LS52-16AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89LS52-16AU 8-bit 8BIT 8KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, 8051, 16Mhz, Tqfp-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2500 KB 256 KB
ROM 8 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers