Microchip Technology, Inc. AT89LS51

Description
Low-voltage, high-performance CMOS 8-bit microcontroller with 4KB of ISP flash memory. The device uses Microchip high-density, nonvolatile memory technology and is compatible with the industry-standard 80C51 instruction set and pinout. On-chip flash allows the program memory to be reprogrammed in-system or by a conventional nonvolatile memory programmer. This is a powerful microcontroller suitable for many embedded control applications.
Datasheet
Description
Low-voltage, high-performance CMOS 8-bit microcontroller with 4KB of ISP flash memory. The device uses Microchip high-density, nonvolatile memory technology and is compatible with the industry-standard 80C51 instruction set and pinout. On-chip flash allows the program memory to be reprogrammed in-system or by a conventional nonvolatile memory programmer. This is a powerful microcontroller suitable for many embedded control applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89LS51 - Microchip Technology, Inc.
Chandler, AZ, United States
Low-voltage, high-performance CMOS 8-bit microcontroller with 4KB of ISP flash memory. The device uses Microchip high-density, nonvolatile memory technology and is compatible with the industry-standard 80C51 instruction set and pinout. On-chip flash allows the program memory to be reprogrammed in-system or by a conventional nonvolatile memory programmer. This is a powerful microcontroller suitable for many embedded control applications.

Low-voltage, high-performance CMOS 8-bit microcontroller with 4KB of ISP flash memory. The device uses Microchip high-density, nonvolatile memory technology and is compatible with the industry-standard 80C51 instruction set and pinout. On-chip flash allows the program memory to be reprogrammed in-system or by a conventional nonvolatile memory programmer.

This is a powerful microcontroller suitable for many embedded control applications.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89LS51
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details