Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89LS51-16JU AT89LS51-16JU

Description
Manufacturer: Microchip Technology Win Source Part Number: 079049-AT89LS51-16JU Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 4 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079049-AT89LS51-16JU Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 4 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89LS51-16JU - 079049-AT89LS51-16JU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LS51-16JU
079049-AT89LS51-16JU
Embedded - Embedded - Microcontrollers - AT89LS51-16JU 079049-AT89LS51-16JU
Manufacturer: Microchip Technology Win Source Part Number: 079049-AT89LS51-16JU Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 4 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079049-AT89LS51-16JU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 4 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
 - AT89LS51-16JU - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8051 CPU, 16MHz, CMOS, PQCC44

Microcontroller, 8-Bit, FLASH, 8051 CPU, 16MHz, CMOS, PQCC44

Supplier's Site Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-AT89LS51-16JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT89LS51-16JU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT89LS51-16JU
IC MCU 8BIT 4KB FLASH 44PLCC Product overview: AT89LS51-16JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS51-16JU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 44PLCC Product overview: AT89LS51-16JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS51-16JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89LS51-16JU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LS51-16JU-ND
Microcontrollers AT89LS51-16JU-ND
8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89LS51-16JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LS51-16JU
Microcontrollers AT89LS51-16JU
8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LS51-16JU
8-bit Microcontrollers - MCU AT89LS51-16JU
8-bit Microcontrollers - MCU LOW VOLTAGE 4K ISP FLASH-16MHZ 4-5.5V

8-bit Microcontrollers - MCU LOW VOLTAGE 4K ISP FLASH-16MHZ 4-5.5V

Buy Now Datasheet
Embedded - Microcontrollers - AT89LS51-16JU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LS51-16JU
Embedded - Microcontrollers AT89LS51-16JU
IC MCU 8BIT 4KB FLASH 44PLCC

IC MCU 8BIT 4KB FLASH 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LS51-16JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LS51-16JU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LS51-16JU
IC MCU 8BIT 4KB FLASH 44PLCC

IC MCU 8BIT 4KB FLASH 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079049-AT89LS51-16JU AT89LS51-16JU 685-AT89LS51-16JU AT89LS51-16JU-ND AT89LS51-16JU AT89LS51-16JU AT89LS51-16JU AT89LS51-16JU
Product Name Embedded - Embedded - Microcontrollers - AT89LS51-16JU 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 4 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details