IC MCU 8BIT 4KB FLASH 44PLCC Product overview: AT89LS51-16JC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LS51-16JC can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148834-AT89LS51-16J
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 4KB FLASH 44PLCC
8051 89LS Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)
Microcontroller, 8-Bit, FLASH, 8051 CPU, 16MHz, CMOS, PQCC44, PLASTIC, MS-018AC, LCC-44
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT89LS51-16JC | 1148834-AT89LS51-16JC | AT89LS51-16JC | AT89LS51-16JC | 17090-AT89LS51-16JC |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AT89LS51-16JC | Embedded - Microcontrollers | Microcontrollers | Microcontroller, 8-Bit, FLASH, 8051 CPU, 16MHz, CMOS, PQCC44, PLASTIC, MS-018AC, LCC-44 |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.1280 KB | 0.1280 KB | |||
| Supply Voltage | 2.7 to 4 volts | ||||
| Package Type | Other; Tube | Other; 44-LCC (J-Lead) | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |