8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-PDIP
IC MCU 8BIT 8KB FLASH 28DIP
IC MCU 8BIT 8KB FLASH 28DIP
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89LP828-PU-ND | AT89LP828-PU | AT89LP828-PU | AT89LP828-PU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | |
| ROM | 8 KB | |||
| ROM Type | Flash |