Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046637-AT88SC153-10
Mounting: SMD (SMT)
Number of Pins: 8
Categories: OEM Parts(A-B)
Case / Package: SOIC
Alternative Parts (Cross-Reference): AT88SC153-10SU-00AT8
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1046637-AT88SC153-10SU-00 |
| Product Name | OEM Parts - OEM Parts (A - B) - AT88SC153-10SU-00 |