RFID Reader IC 13.56MHz ISO 14443 SPI 3V ~ 3.6V 36-VFQFN Exposed Pad
TYPE B RF READER SPECIFICATION; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:-; RF IC Case Style:QFN; No. of Pins:36Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; MSL:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RFID Chips | RFID Chips |
| Product Number | AT88RF1354-ZU-ND | 68T4755 |
| Product Name | RFID, RF Access, Monitoring ICs | Type B Rf Reader Specification; Frequency Min Microchip |
| Interface | SPI |