CRYPTORF EEPROM MEMORY, 13.553-13.567MHZ; Frequency Min:13.553MHz; Frequency Max:13.567MHz; RFID IC Type:Read, Write; Programmable Memory:4Kbit; Output Power:-; RF IC Case Style:-; No. of Pins:-; Supply Voltage Min:-; Supply Voltage RoHS Compliant: Yes
RFID Tag Read/Write 4kb (User) Memory 13.56MHz ISO 14443 Inlay
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RFID Chips | RFID Tags |
| Product Number | 57AC0561 | AT88RF04C-MX1G |
| Product Name | Cryptorf Eeprom Memory, 13.553-13.567Mhz; Frequency Min Microchip | RFID Transponders, Tags |
| RFID Product | Reader |