Microchip Technology, Inc. Evaluation and Demonstration Boards and Kits AT88CK101STK8

Description
ATSHA204 Anti Tamper and Security Interface Evaluation Board
Request a Quote Datasheet
Description
ATSHA204 Anti Tamper and Security Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - AT88CK101STK8-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
AT88CK101STK8-ND
Evaluation and Demonstration Boards and Kits AT88CK101STK8-ND
ATSHA204 Anti Tamper and Security Interface Evaluation Board

ATSHA204 Anti Tamper and Security Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1381470-AT88CK101STK8 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1381470-AT88CK101STK8
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1381470-AT88CK101STK8
Win Source Part Number: 1381470-AT88CK101STK 8 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: CryptoAuthentication ™ Type: Interface Package: Box Standard Package: 1 pcs Function: Anti Tamper and Security Supplied Contents: Board(s), Cable(s), Accessories Primary Attributes: SWI (Single Wire Interface) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ATSHA204 Secondary Attributes: USB Interface ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Microchip Technology Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381470-AT88CK101STK8
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: CryptoAuthentication™
Type: Interface
Package: Box
Standard Package: 1 pcs
Function: Anti Tamper and Security
Supplied Contents: Board(s), Cable(s), Accessories
Primary Attributes: SWI (Single Wire Interface)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ATSHA204
Secondary Attributes: USB Interface
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Microchip Technology
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AT88CK101STK8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
AT88CK101STK8
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits AT88CK101STK8
BOARD KIT CRYPTO W/SOIC&MICRO

BOARD KIT CRYPTO W/SOIC&MICRO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number AT88CK101STK8-ND 1381470-AT88CK101STK8 AT88CK101STK8
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2108783-1-ND - DigiKey
Specs
Supported System Antenna
View Details
TB for AVA-6123MPC+(W/CONN) - TB-AVA-6123MPC+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 2312-NLB-300-PCK-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers