Manufacturer: Atmel
Win Source Part Number: 1148737-AT87C58X2-SL
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
80C51 87C Microcontroller IC 8-Bit 30/20MHz 32KB (32K x 8) OTP 44-PLCC (16.6x16.6)
Microcontroller, 8-Bit, MROM, 8051 CPU, 30MHz, CMOS, PQCC44
IC MCU 8BIT 32KB OTP 44PLCC Product overview: AT87C58X2-SLSUL from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT87C58X2-SLSUL can be used for catalog matching and distributor lookup.
80C51 87C Microcontroller IC 8-Bit 30/20MHz 32KB (32K x 8) OTP 44-PLCC (16.6x16.6)
80C51 87C Microcontroller IC 8-Bit 30/20MHz 32KB (32K x 8) OTP 44-PLCC (16.6x16.6)
IC MCU 8BIT 32KB OTP 44PLCC
IC MCU 8BIT 32KB OTP 44PLCC
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1148737-AT87C58X2-SLSUL | AT87C58X2-SLSUL-ND | AT87C58X2-SLSUL | 685-AT87C58X2-SLSUL | AT87C58X2-SLSUL | AT87C58X2-SLSUL | AT87C58X2-SLSUL |
| Product Name | Embedded - Embedded - Microcontrollers - AT87C58X2-SLSUL | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 30 MHz | 20 MHz | 1.5 MHz | ||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | |||
| ROM | 32 KB | ||||||
| ROM Type | OTP | OTP; OTP |