Microchip Technology, Inc. Embedded - Microcontrollers AT87C58X2-SLRUM

Description
IC MCU 8BIT 32KB OTP 44PLCC
Description
IC MCU 8BIT 32KB OTP 44PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The AT87C58X2-SLRUM is an 8-bit microcontroller that is compatible with the 80C52 architecture, featuring 32KB of on-chip ROM/EPROM and 256 bytes of scratchpad RAM. It operates at a maximum frequency of 40 MHz at 5V and 30 MHz at 3V, with an X2 speed improvement capability allowing for enhanced performance. The microcontroller includes four 8-bit I/O ports, three 16-bit timer/counters, and a full duplex enhanced UART with automatic address recognition and framing error detection. Power management features include multiple power control modes such as idle and power-down modes, which help reduce power consumption. The device supports a wide supply voltage range of 2.7V to 5.5V and is available in various package types including PDIL40, PLCC44, and PQFP44. It is suitable for both commercial and industrial temperature ranges, making it versatile for different applications. The AT87C58X2-SLRUM is designed for applications requiring reliable performance and efficient power management.

Datasheet Summary
Powered by GS/AI

The AT87C58X2-SLRUM is an 8-bit microcontroller that is compatible with the 80C52 architecture, featuring 32KB of on-chip ROM/EPROM and 256 bytes of scratchpad RAM. It operates at a maximum frequency of 40 MHz at 5V and 30 MHz at 3V, with an X2 speed improvement capability allowing for enhanced performance. The microcontroller includes four 8-bit I/O ports, three 16-bit timer/counters, and a full duplex enhanced UART with automatic address recognition and framing error detection. Power management features include multiple power control modes such as idle and power-down modes, which help reduce power consumption. The device supports a wide supply voltage range of 2.7V to 5.5V and is available in various package types including PDIL40, PLCC44, and PQFP44. It is suitable for both commercial and industrial temperature ranges, making it versatile for different applications. The AT87C58X2-SLRUM is designed for applications requiring reliable performance and efficient power management.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - AT87C58X2-SLRUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT87C58X2-SLRUM
Embedded - Microcontrollers AT87C58X2-SLRUM
IC MCU 8BIT 32KB OTP 44PLCC

IC MCU 8BIT 32KB OTP 44PLCC

Supplier's Site Datasheet
Microcontrollers - AT87C58X2-SLRUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT87C58X2-SLRUM
Microcontrollers AT87C58X2-SLRUM
80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 44-PLCC (16.6x16.6)

80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT87C58X2-SLRUM AT87C58X2-SLRUM
Product Name Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
RAM 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products