Microchip Technology, Inc. Microcontrollers AT87C58X2-3CSUM

Description
80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 40-PDIL
Request a Quote
Description
80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 40-PDIL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT87C58X2-3CSUM is an 8-bit microcontroller from Quarktwin Technology Ltd., compatible with the 80C51 architecture. It operates at speeds of 40 MHz at 5V and 30 MHz at 3V, with an X2 speed improvement feature allowing for enhanced performance. The microcontroller includes 32 KB of on-chip ROM/EPROM, 256 bytes of scratchpad RAM, and supports four 8-bit I/O ports. It features three 16-bit timer/counters, a hardware watchdog timer, and a full duplex enhanced UART for serial communication. The device is designed for low power consumption with multiple power control modes, including idle and power-down modes. It operates within a supply voltage range of 4.5-5.5V and is available in various package types, including PDIL40. The operating temperature range is suitable for industrial applications, from -40 to 85°C. This microcontroller is ideal for applications requiring reliable performance and efficient power management.

Datasheet Summary
Powered by GS/AI

The AT87C58X2-3CSUM is an 8-bit microcontroller from Quarktwin Technology Ltd., compatible with the 80C51 architecture. It operates at speeds of 40 MHz at 5V and 30 MHz at 3V, with an X2 speed improvement feature allowing for enhanced performance. The microcontroller includes 32 KB of on-chip ROM/EPROM, 256 bytes of scratchpad RAM, and supports four 8-bit I/O ports. It features three 16-bit timer/counters, a hardware watchdog timer, and a full duplex enhanced UART for serial communication. The device is designed for low power consumption with multiple power control modes, including idle and power-down modes. It operates within a supply voltage range of 4.5-5.5V and is available in various package types, including PDIL40. The operating temperature range is suitable for industrial applications, from -40 to 85°C. This microcontroller is ideal for applications requiring reliable performance and efficient power management.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT87C58X2-3CSUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT87C58X2-3CSUM-ND
Microcontrollers AT87C58X2-3CSUM-ND
80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 40-PDIL

80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 40-PDIL

Buy Now Datasheet
 - AT87C58X2-3CSUM - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, MROM, 8051 CPU, 40MHz, CMOS, PDIP40

Microcontroller, 8-Bit, MROM, 8051 CPU, 40MHz, CMOS, PDIP40

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT87C58X2-3CSUM
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT87C58X2-3CSUM
IC MCU 8BIT 32KB OTP 40PDIL Product overview: AT87C58X2-3CSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT87C58X2-3CSUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 40PDIL Product overview: AT87C58X2-3CSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT87C58X2-3CSUM can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AT87C58X2-3CSUM - 079013-AT87C58X2-3CSUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT87C58X2-3CSUM
079013-AT87C58X2-3CSUM
Embedded - Embedded - Microcontrollers - AT87C58X2-3CSUM 079013-AT87C58X2-3CSUM
Manufacturer: Microchip Technology Win Source Part Number: 079013-AT87C58X2-3CS UM Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIL Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079013-AT87C58X2-3CSUM
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIL
Speed(Frequency): 40/20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT87C58X2-3CSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT87C58X2-3CSUM
Microcontrollers AT87C58X2-3CSUM
80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 40-PDIL

80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 40-PDIL

Buy Now Datasheet
Microcontrollers - AT87C58X2-3CSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT87C58X2-3CSUM
Microcontrollers AT87C58X2-3CSUM
80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 40-PDIL

80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 40-PDIL

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT87C58X2-3CSUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT87C58X2-3CSUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT87C58X2-3CSUM
IC MCU 8BIT 32KB OTP 40PDIL

IC MCU 8BIT 32KB OTP 40PDIL

Supplier's Site
Embedded - Microcontrollers - AT87C58X2-3CSUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT87C58X2-3CSUM
Embedded - Microcontrollers AT87C58X2-3CSUM
IC MCU 8BIT 32KB OTP 40PDIL

IC MCU 8BIT 32KB OTP 40PDIL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT87C58X2-3CSUM-ND AT87C58X2-3CSUM 685-AT87C58X2-3CSUM 079013-AT87C58X2-3CSUM AT87C58X2-3CSUM AT87C58X2-3CSUM AT87C58X2-3CSUM
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT87C58X2-3CSUM Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 20 MHz 2 MHz
RAM 0.2560 KB 0.2560 KB 32 KB 0.2560 KB 256 KB
ROM 32 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - 438559C-107 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers