Microcontroller, 8-Bit, OTPROM, 8051 CPU, 40MHz, CMOS, PQFP44
80C51 87C Microcontroller IC 8-Bit 40/20MHz 16KB (16K x 8) OTP 44-VQFP (10x10)
IC MCU 8BIT 16KB OTP 44VQFP
IC MCU 8BIT 16KB OTP 44VQFP
80C51 87C Microcontroller IC 8-Bit 40/20MHz 16KB (16K x 8) OTP 44-VQFP (10x10)
80C51 87C Microcontroller IC 8-Bit 40/20MHz 16KB (16K x 8) OTP 44-VQFP (10x10)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT87C54X2-RLTUM | AT87C54X2-RLTUM-ND | AT87C54X2-RLTUM | AT87C54X2-RLTUM | AT87C54X2-RLTUM |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||
| ROM Type | OTP | OTP | |||
| Package Type | QFP; Other; QFP44 | LFQP; Other; 44-LQFP | QFP | QFP; Other; 44-LQFP | |
| Clock Speed | 40 MHz | 2 MHz | 20 MHz |