80C51 87C Microcontroller IC 8-Bit 40/20MHz 8KB (8K x 8) OTP 44-VQFP (10x10)
Microcontroller, 8-Bit, OTPROM, 8051 CPU, 40MHz, CMOS, PQFP44
IC MCU 8BIT 8KB OTP 44VQFP
80C51 87C Microcontroller IC 8-Bit 40/20MHz 8KB (8K x 8) OTP 44-VQFP (10x10)
80C51 87C Microcontroller IC 8-Bit 40/20MHz 8KB (8K x 8) OTP 44-VQFP (10x10)
IC MCU 8BIT 8KB OTP 44VQFP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT87C52X2-RLTUM-ND | AT87C52X2-RLTUM | AT87C52X2-RLTUM | AT87C52X2-RLTUM | AT87C52X2-RLTUM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 40 MHz | 20 MHz | 2 MHz | ||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 8 KB | ||||
| ROM Type | OTP | OTP | OTP; OTP |