Microchip Technology, Inc. 8-bit 8BIT 8KB Embedded Microcontroller MCU AT87C52X2-RLTUL

Description
IC MCU 8BIT 8KB OTP 44VQFP Product overview: AT87C52X2-RLTUL from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT87C52X2-RLTUL can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 8KB OTP 44VQFP Product overview: AT87C52X2-RLTUL from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT87C52X2-RLTUL can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT87C52X2-RLTUL is an 8-bit microcontroller compatible with the 80C51 architecture, featuring an 8KB on-chip OTP memory and 256 bytes of RAM. It operates at speeds of 30 MHz at 5V and 20 MHz at 3V, with an X2 speed improvement capability allowing for higher performance. The device includes four 8-bit I/O ports, three 16-bit timer/counters, and a full duplex enhanced UART with automatic address recognition. It supports a range of power supply voltages from 2.7V to 5.5V and is available in a 44-pin LQFP package. The operating temperature range is from -40°C to 85°C, making it suitable for industrial applications. The microcontroller also features power control modes, including idle and power-down modes, to reduce power consumption.

Datasheet Summary
Powered by GS/AI

The AT87C52X2-RLTUL is an 8-bit microcontroller compatible with the 80C51 architecture, featuring an 8KB on-chip OTP memory and 256 bytes of RAM. It operates at speeds of 30 MHz at 5V and 20 MHz at 3V, with an X2 speed improvement capability allowing for higher performance. The device includes four 8-bit I/O ports, three 16-bit timer/counters, and a full duplex enhanced UART with automatic address recognition. It supports a range of power supply voltages from 2.7V to 5.5V and is available in a 44-pin LQFP package. The operating temperature range is from -40°C to 85°C, making it suitable for industrial applications. The microcontroller also features power control modes, including idle and power-down modes, to reduce power consumption.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT87C52X2-RLTUL
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT87C52X2-RLTUL
IC MCU 8BIT 8KB OTP 44VQFP Product overview: AT87C52X2-RLTUL from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT87C52X2-RLTUL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB OTP 44VQFP Product overview: AT87C52X2-RLTUL from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT87C52X2-RLTUL can be used for catalog matching and distributor lookup.

Supplier's Site
 - AT87C52X2-RLTUL - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, 8051 CPU, 30MHz, CMOS, PQFP44

Microcontroller, 8-Bit, OTPROM, 8051 CPU, 30MHz, CMOS, PQFP44

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1206231-AT87C52X2-RLTUL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1206231-AT87C52X2-RLTUL
Integrated Circuits (ICs) - Embedded - Microcontrollers 1206231-AT87C52X2-RLTUL
Win Source Part Number: 1206231-AT87C52X2-RL TUL Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 87C Core Processor: 80C51 Speed: 30/20MHz Package: Tray Standard Package: 800 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP RAM Size: 256 x 8 Oscillator Type: Internal Package / Case: 44-LQFP Supplier Device Package: 44-VQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): AT87C52X2RLTUL; ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: AT87C52X2 Product Status: Obsolete

Win Source Part Number: 1206231-AT87C52X2-RLTUL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 87C
Core Processor: 80C51
Speed: 30/20MHz
Package: Tray
Standard Package: 800
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
RAM Size: 256 x 8
Oscillator Type: Internal
Package / Case: 44-LQFP
Supplier Device Package: 44-VQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): AT87C52X2RLTUL;
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: AT87C52X2
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - AT87C52X2-RLTUL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT87C52X2-RLTUL-ND
Microcontrollers AT87C52X2-RLTUL-ND
80C51 87C Microcontroller IC 8-Bit 30/20MHz 8KB (8K x 8) OTP 44-VQFP (10x10)

80C51 87C Microcontroller IC 8-Bit 30/20MHz 8KB (8K x 8) OTP 44-VQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AT87C52X2-RLTUL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT87C52X2-RLTUL
Embedded - Microcontrollers AT87C52X2-RLTUL
IC MCU 8BIT 8KB OTP 44VQFP

IC MCU 8BIT 8KB OTP 44VQFP

Supplier's Site Datasheet
Microcontrollers - AT87C52X2-RLTUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT87C52X2-RLTUL
Microcontrollers AT87C52X2-RLTUL
80C51 87C Microcontroller IC 8-Bit 30/20MHz 8KB (8K x 8) OTP 44-VQFP (10x10)

80C51 87C Microcontroller IC 8-Bit 30/20MHz 8KB (8K x 8) OTP 44-VQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT87C52X2-RLTUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT87C52X2-RLTUL
Microcontrollers AT87C52X2-RLTUL
80C51 87C Microcontroller IC 8-Bit 30/20MHz 8KB (8K x 8) OTP 44-VQFP (10x10)

80C51 87C Microcontroller IC 8-Bit 30/20MHz 8KB (8K x 8) OTP 44-VQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT87C52X2-RLTUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT87C52X2-RLTUL
Integrated Circuits (ICs) - Embedded - Microcontrollers AT87C52X2-RLTUL
IC MCU 8BIT 8KB OTP 44VQFP

IC MCU 8BIT 8KB OTP 44VQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT87C52X2-RLTUL AT87C52X2-RLTUL 1206231-AT87C52X2-RLTUL AT87C52X2-RLTUL-ND AT87C52X2-RLTUL AT87C52X2-RLTUL AT87C52X2-RLTUL
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Package Type Other; Tray QFP; Other; QFP44 LFQP; Other; 44-LQFP QFP; Other; 44-LQFP Other; 44-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMB4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details