80C51 87C Microcontroller IC 8-Bit 30/20MHz 8KB (8K x 8) OTP 40-PDIL
IC MCU 8BIT 8KB OTP 40PDIL
80C51 87C Microcontroller IC 8-Bit 30/20MHz 8KB (8K x 8) OTP 40-PDIL
IC MCU 8BIT 8KB OTP 40PDIL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT87C52X2-3CSUL-ND | AT87C52X2-3CSUL | AT87C52X2-3CSUL | AT87C52X2-3CSUL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 30 MHz | 1.5 MHz | 20 MHz | |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 8 KB | |||
| ROM Type | OTP |