80C51 87C Microcontroller IC 8-Bit 30/20MHz 64KB (64K x 8) OTP 44-VQFP (10x10)
IC MCU 8BIT 64KB OTP 44VQFP
80C51 87C Microcontroller IC 8-Bit 30/20MHz 64KB (64K x 8) OTP 44-VQFP (10x10)
IC MCU 8BIT 64KB OTP 44VQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT87C51RD2-RLTUL-ND | AT87C51RD2-RLTUL | AT87C51RD2-RLTUL | AT87C51RD2-RLTUL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 30 MHz | 20 MHz | 1.5 MHz | |
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 64 KB | |||
| ROM Type | OTP |