Microcontroller, 8-Bit, OTPROM, 8051 CPU, 30MHz, CMOS, PDIP40
80C51 87C Microcontroller IC 8-Bit 30/20MHz 64KB (64K x 8) OTP 40-PDIL
IC MCU 8BIT 64KB OTP 40PDIL
IC MCU 8BIT 64KB OTP 40PDIL
80C51 87C Microcontroller IC 8-Bit 30/20MHz 64KB (64K x 8) OTP 40-PDIL
80C51 87C Microcontroller IC 8-Bit 30/20MHz 64KB (64K x 8) OTP 40-PDIL
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT87C51RD2-3CSUL | AT87C51RD2-3CSUL-ND | AT87C51RD2-3CSUL | AT87C51RD2-3CSUL | AT87C51RD2-3CSUL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | OTP | OTP | OTP; OTP | ||
| Package Type | CDIP; Other; DIP40 | CDIP; Other; "40-DIP (0.600"", 15.24mm)" | CDIP; Other; 40-DIP (0.600\", 15.24mm) | CDIP; Other; 40-DIP (0.600\", 15.24mm) | |
| Clock Speed | 30 MHz | 1.5 MHz | 20 MHz |