MICROCONTROLLER, 8 BIT, OTPROM, Product overview: AT87C5101-TDSUV from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT87C5101-TDSUV can be used for catalog matching and distributor lookup.
Win Source Part Number: 1316170-AT87C5101-TD
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 87C
Package: Bulk
Core Size: 8-Bit
Program Memory Type: OTP
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Atmel
RoHS Status: Not applicable
Microcontroller, 8-Bit, OTPROM, 8051 CPU
MICROCONTROLLER, 8 BIT, OTPROM,
87C Microcontroller IC 8-Bit OTP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT87C5101-TDSUV | 1316170-AT87C5101-TDSUV | AT87C5101-TDSUV | AT87C5101-TDSUV | AT87C5101-TDSUV |
| Product Name | 8-bit 8 BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |