Microchip Technology, Inc. RF Transceiver ICs AT86RF231-ZUR

Description
IC RF TxRx + MCU 802.15.4, General ISM > 1GHz 6LoWPAN, WirelessHART™, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4, General ISM > 1GHz 6LoWPAN, WirelessHART™, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AT86RF231-ZURCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
AT86RF231-ZURCT-ND
RF Transceiver ICs AT86RF231-ZURCT-ND
IC RF TxRx + MCU 802.15.4, General ISM > 1GHz 6LoWPAN, WirelessHART™, Zigbee® 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, General ISM > 1GHz 6LoWPAN, WirelessHART™, Zigbee® 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - AT86RF231-ZURTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
AT86RF231-ZURTR-ND
RF Transceiver ICs AT86RF231-ZURTR-ND
IC RF TxRx + MCU 802.15.4, General ISM > 1GHz 6LoWPAN, WirelessHART™, Zigbee® 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, General ISM > 1GHz 6LoWPAN, WirelessHART™, Zigbee® 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - AT86RF231-ZURDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
AT86RF231-ZURDKR-ND
RF Transceiver ICs AT86RF231-ZURDKR-ND
IC RF TxRx + MCU 802.15.4, General ISM > 1GHz 6LoWPAN, WirelessHART™, Zigbee® 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, General ISM > 1GHz 6LoWPAN, WirelessHART™, Zigbee® 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - AT86RF231-ZUR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
AT86RF231-ZUR
RF Transceiver ICs AT86RF231-ZUR
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number AT86RF231-ZURCT-ND AT86RF231-ZUR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology ZigBee 6LoWPAN, WirelessHART™, Zigbee®
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Bias Current 10.3 to 12.3 mA
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100322PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 336-5379-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details