Microchip Technology, Inc. AT86RF212B

Description
Low-power, low-voltage 700/800/900MHz transceiver designed for low-cost IEEE 802.15.4-2011, ZigBee Pro, 6LoWPAN, and high data rate ISM applications available in China, Europe, North America, and Japan. The transceiver offers an extreme 120 dB link budget (-110 dBm receiver sensitivity / +10 dBm transmit power). It is a true SPI-to-antenna solution providing a complete radio transceiver interface between the antenna and the microcontroller. MAC and AES hardware accelerators improve overall system power efficiency and timing. It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal and decoupling capacitors. The bidirectional differential antenna pins, used for transmission and reception, eliminate the need for an external antenna switch. An internal 128 byte RAM buffers transmit and receive data. Two on chip low dropout (LDO) voltage regulators provide the internal analog and digital 1.8V supply. Additional Features Fully integrated 769-935MHz transceiver including: Chinese WPAN band from 779 to 787MHz European SRD band from 863 to 870MHz North American ISM band from 902 to 928MHz Japanese band from 915 to 930MHz Direct Sequence Spread Spectrum with different modulation and data rates: BPSK with 20 and 40kb/s, compliant to IEEE® 802.15.4-2003/2006/2 011 O-QPSK with 100 and 250kb/s, compliant to IEEE 802.15.4-2006/2011 O-QPSK with 250kb/s, compliant to IEEE 802.15.4-2011 O-QPSK with 200, 400, 500, and 1000kb/s PSDU data rate Flexible combination of frequency bands and data rates Industry leading link budget: Receiver sensitivity up to -110dBm Programmable TX output power up to +11dBm Ultra-low current consumption: SLEEP = 0.2μA TRX_OFF = 450μA RX_ON = 9.2mA BUSY_TX = 18.0mA at TX output power +5dBm Ultra-low supply voltage (1.8V to 3.6V) with internal regulator Easy to use interface: Registers, frame buffer, and AES accessible through fast SPI Clock output with prescaler from radio transceiver Radio transceiver features: 128-byte FIFO (SRAM) for data buffering Fully integrated, fast settling PLL to support Frequency Hopping Battery monitor Adjustable receiver sensitivity Integrated TX/RX switch, LNA, and PLL loop filter Automatic VCO and filter calibration Integrated 16MHz crystal oscillator Special IEEE 802.15.4™-2011 hardware support: FCS computation and Clear Channel Assessment RSSI measurement, Energy Detection and Link Quality Indication MAC hardware accelerator: Automated acknowledgement and retransmission CSMA-CA and Listen Before Talk (LBT) Automatic address filtering and automated FCS check Extended feature set hardware support: AES 128-bit hardware accelerator Antenna Diversity RX/TX indication for external RF front end control True Random Number Generation for security application Optimized for low BoM Cost and ease of production: Few external components necessary (crystal, capacitors and antenna) Excellent ESD robustness Industrial temperature range from -40°C to +85°C I/O and packages: 32-pin Low-Profile QFN Package 5 x 5 x 0.9mm³ RoHS/Fully Green Compliant to IEEE 802.15.4-2003/2006/2 011 Compliant to ETSI EN 300 220-1, and FCC 47 CFR Section 15.247
Datasheet
Description
Low-power, low-voltage 700/800/900MHz transceiver designed for low-cost IEEE 802.15.4-2011, ZigBee Pro, 6LoWPAN, and high data rate ISM applications available in China, Europe, North America, and Japan. The transceiver offers an extreme 120 dB link budget (-110 dBm receiver sensitivity / +10 dBm transmit power). It is a true SPI-to-antenna solution providing a complete radio transceiver interface between the antenna and the microcontroller. MAC and AES hardware accelerators improve overall system power efficiency and timing. It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal and decoupling capacitors. The bidirectional differential antenna pins, used for transmission and reception, eliminate the need for an external antenna switch. An internal 128 byte RAM buffers transmit and receive data. Two on chip low dropout (LDO) voltage regulators provide the internal analog and digital 1.8V supply. Additional Features Fully integrated 769-935MHz transceiver including: Chinese WPAN band from 779 to 787MHz European SRD band from 863 to 870MHz North American ISM band from 902 to 928MHz Japanese band from 915 to 930MHz Direct Sequence Spread Spectrum with different modulation and data rates: BPSK with 20 and 40kb/s, compliant to IEEE® 802.15.4-2003/2006/2 011 O-QPSK with 100 and 250kb/s, compliant to IEEE 802.15.4-2006/2011 O-QPSK with 250kb/s, compliant to IEEE 802.15.4-2011 O-QPSK with 200, 400, 500, and 1000kb/s PSDU data rate Flexible combination of frequency bands and data rates Industry leading link budget: Receiver sensitivity up to -110dBm Programmable TX output power up to +11dBm Ultra-low current consumption: SLEEP = 0.2μA TRX_OFF = 450μA RX_ON = 9.2mA BUSY_TX = 18.0mA at TX output power +5dBm Ultra-low supply voltage (1.8V to 3.6V) with internal regulator Easy to use interface: Registers, frame buffer, and AES accessible through fast SPI Clock output with prescaler from radio transceiver Radio transceiver features: 128-byte FIFO (SRAM) for data buffering Fully integrated, fast settling PLL to support Frequency Hopping Battery monitor Adjustable receiver sensitivity Integrated TX/RX switch, LNA, and PLL loop filter Automatic VCO and filter calibration Integrated 16MHz crystal oscillator Special IEEE 802.15.4™-2011 hardware support: FCS computation and Clear Channel Assessment RSSI measurement, Energy Detection and Link Quality Indication MAC hardware accelerator: Automated acknowledgement and retransmission CSMA-CA and Listen Before Talk (LBT) Automatic address filtering and automated FCS check Extended feature set hardware support: AES 128-bit hardware accelerator Antenna Diversity RX/TX indication for external RF front end control True Random Number Generation for security application Optimized for low BoM Cost and ease of production: Few external components necessary (crystal, capacitors and antenna) Excellent ESD robustness Industrial temperature range from -40°C to +85°C I/O and packages: 32-pin Low-Profile QFN Package 5 x 5 x 0.9mm³ RoHS/Fully Green Compliant to IEEE 802.15.4-2003/2006/2 011 Compliant to ETSI EN 300 220-1, and FCC 47 CFR Section 15.247
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT86RF212B - Microchip Technology, Inc.
Chandler, AZ, United States
Low-power, low-voltage 700/800/900MHz transceiver designed for low-cost IEEE 802.15.4-2011, ZigBee Pro, 6LoWPAN, and high data rate ISM applications available in China, Europe, North America, and Japan. The transceiver offers an extreme 120 dB link budget (-110 dBm receiver sensitivity / +10 dBm transmit power). It is a true SPI-to-antenna solution providing a complete radio transceiver interface between the antenna and the microcontroller. MAC and AES hardware accelerators improve overall system power efficiency and timing. It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal and decoupling capacitors. The bidirectional differential antenna pins, used for transmission and reception, eliminate the need for an external antenna switch. An internal 128 byte RAM buffers transmit and receive data. Two on chip low dropout (LDO) voltage regulators provide the internal analog and digital 1.8V supply. Additional Features Fully integrated 769-935MHz transceiver including: Chinese WPAN band from 779 to 787MHz European SRD band from 863 to 870MHz North American ISM band from 902 to 928MHz Japanese band from 915 to 930MHz Direct Sequence Spread Spectrum with different modulation and data rates: BPSK with 20 and 40kb/s, compliant to IEEE® 802.15.4-2003/2006/2 011 O-QPSK with 100 and 250kb/s, compliant to IEEE 802.15.4-2006/2011 O-QPSK with 250kb/s, compliant to IEEE 802.15.4-2011 O-QPSK with 200, 400, 500, and 1000kb/s PSDU data rate Flexible combination of frequency bands and data rates Industry leading link budget: Receiver sensitivity up to -110dBm Programmable TX output power up to +11dBm Ultra-low current consumption: SLEEP = 0.2μA TRX_OFF = 450μA RX_ON = 9.2mA BUSY_TX = 18.0mA at TX output power +5dBm Ultra-low supply voltage (1.8V to 3.6V) with internal regulator Easy to use interface: Registers, frame buffer, and AES accessible through fast SPI Clock output with prescaler from radio transceiver Radio transceiver features: 128-byte FIFO (SRAM) for data buffering Fully integrated, fast settling PLL to support Frequency Hopping Battery monitor Adjustable receiver sensitivity Integrated TX/RX switch, LNA, and PLL loop filter Automatic VCO and filter calibration Integrated 16MHz crystal oscillator Special IEEE 802.15.4™-2011 hardware support: FCS computation and Clear Channel Assessment RSSI measurement, Energy Detection and Link Quality Indication MAC hardware accelerator: Automated acknowledgement and retransmission CSMA-CA and Listen Before Talk (LBT) Automatic address filtering and automated FCS check Extended feature set hardware support: AES 128-bit hardware accelerator Antenna Diversity RX/TX indication for external RF front end control True Random Number Generation for security application Optimized for low BoM Cost and ease of production: Few external components necessary (crystal, capacitors and antenna) Excellent ESD robustness Industrial temperature range from -40°C to +85°C I/O and packages: 32-pin Low-Profile QFN Package 5 x 5 x 0.9mm³ RoHS/Fully Green Compliant to IEEE 802.15.4-2003/2006/2 011 Compliant to ETSI EN 300 220-1, and FCC 47 CFR Section 15.247

Low-power, low-voltage 700/800/900MHz transceiver designed for low-cost IEEE 802.15.4-2011, ZigBee Pro, 6LoWPAN, and high data rate ISM applications available in China, Europe, North America, and Japan. The transceiver offers an extreme 120 dB link budget (-110 dBm receiver sensitivity / +10 dBm transmit power). It is a true SPI-to-antenna solution providing a complete radio transceiver interface between the antenna and the microcontroller. MAC and AES hardware accelerators improve overall system power efficiency and timing.

It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal and decoupling capacitors. The bidirectional differential antenna pins, used for transmission and reception, eliminate the need for an external antenna switch.

An internal 128 byte RAM buffers transmit and receive data. Two on chip low dropout (LDO) voltage regulators provide the internal analog and digital 1.8V supply.

Additional Features

    • Fully integrated 769-935MHz transceiver including:
      • Chinese WPAN band from 779 to 787MHz
      • European SRD band from 863 to 870MHz
      • North American ISM band from 902 to 928MHz
      • Japanese band from 915 to 930MHz
    • Direct Sequence Spread Spectrum with different modulation and data rates:
      • BPSK with 20 and 40kb/s, compliant to IEEE® 802.15.4-2003/2006/2011
      • O-QPSK with 100 and 250kb/s, compliant to IEEE 802.15.4-2006/2011
      • O-QPSK with 250kb/s, compliant to IEEE 802.15.4-2011
      • O-QPSK with 200, 400, 500, and 1000kb/s PSDU data rate
    • Flexible combination of frequency bands and data rates
    • Industry leading link budget:
      • Receiver sensitivity up to -110dBm
      • Programmable TX output power up to +11dBm
    • Ultra-low current consumption:
      • SLEEP = 0.2μA
      • TRX_OFF = 450μA
      • RX_ON = 9.2mA
      • BUSY_TX = 18.0mA at TX output power +5dBm
    • Ultra-low supply voltage (1.8V to 3.6V) with internal regulator
    • Easy to use interface:
      • Registers, frame buffer, and AES accessible through fast SPI
      • Clock output with prescaler from radio transceiver
    • Radio transceiver features:
      • 128-byte FIFO (SRAM) for data buffering
      • Fully integrated, fast settling PLL to support Frequency Hopping
      • Battery monitor
      • Adjustable receiver sensitivity
      • Integrated TX/RX switch, LNA, and PLL loop filter
      • Automatic VCO and filter calibration
      • Integrated 16MHz crystal oscillator
    • Special IEEE 802.15.4™-2011 hardware support:
      • FCS computation and Clear Channel Assessment
      • RSSI measurement, Energy Detection and Link Quality Indication
    • MAC hardware accelerator:
      • Automated acknowledgement and retransmission
      • CSMA-CA and Listen Before Talk (LBT)
      • Automatic address filtering and automated FCS check
    • Extended feature set hardware support:
      • AES 128-bit hardware accelerator
      • Antenna Diversity
      • RX/TX indication for external RF front end control
      • True Random Number Generation for security application
    • Optimized for low BoM Cost and ease of production:
      • Few external components necessary (crystal, capacitors and antenna)
      • Excellent ESD robustness
      • Industrial temperature range from -40°C to +85°C
    • I/O and packages:
      • 32-pin Low-Profile QFN Package 5 x 5 x 0.9mm³
      • RoHS/Fully Green
    • Compliant to IEEE 802.15.4-2003/2006/2011
    • Compliant to ETSI EN 300 220-1, and FCC 47 CFR Section 15.247
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT86RF212B
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - Application Specific - ADM5120PX-AB-T-2 - 009029-ADM5120PX-AB-T-2 - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
RAM 16 KB
Supply Voltage 1.8 to 3.3 volts
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details