Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992063-AT86RF211SAHW
Length: 7 mm
Mounting: SMD (SMT)
Number of Pins: 48
Categories: OEM Parts(A-B)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.4 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 992063-AT86RF211SAHW |
| Product Name | OEM Parts - OEM Parts (A - B) - AT86RF211SAHW |