Microchip Technology, Inc. Embedded - Microcontrollers AT83C5136-PNTUL

Description
IC MCU 8BIT 32KB FLASH
Description
IC MCU 8BIT 32KB FLASH
Datasheet
Datasheet Summary
Powered by GS/AI

The AT83C5136-PNTUL is an 8-bit microcontroller featuring an 80C52X2 core capable of operating at a maximum frequency of 48 MHz in X1 mode and 24 MHz in X2 mode. It includes 32 KB of on-chip ROM, 256 bytes of scratchpad RAM, and 1024 bytes of expanded RAM. The microcontroller supports a full-duplex enhanced UART, three 16-bit timer/counters, and a programmable hardware watchdog timer. This device is equipped with a USB 2.0 full-speed compliant module, which includes multiple programmable endpoints and supports various transfer types. It also features a programmable counter array with capabilities for PWM and watchdog timer functions. The AT83C5136-PNTUL offers 34 I/O pins, a TWI interface, and an SPI interface, all of which are 5-volt tolerant. The microcontroller operates within a low voltage range of 2.7V to 3.6V and is designed for industrial temperature applications. It is available in multiple package options, including SO28, QFN32, MLF48, and TQFP64. The device also includes power management features such as idle and power-down modes to reduce power consumption.

Datasheet Summary
Powered by GS/AI

The AT83C5136-PNTUL is an 8-bit microcontroller featuring an 80C52X2 core capable of operating at a maximum frequency of 48 MHz in X1 mode and 24 MHz in X2 mode. It includes 32 KB of on-chip ROM, 256 bytes of scratchpad RAM, and 1024 bytes of expanded RAM. The microcontroller supports a full-duplex enhanced UART, three 16-bit timer/counters, and a programmable hardware watchdog timer. This device is equipped with a USB 2.0 full-speed compliant module, which includes multiple programmable endpoints and supports various transfer types. It also features a programmable counter array with capabilities for PWM and watchdog timer functions. The AT83C5136-PNTUL offers 34 I/O pins, a TWI interface, and an SPI interface, all of which are 5-volt tolerant. The microcontroller operates within a low voltage range of 2.7V to 3.6V and is designed for industrial temperature applications. It is available in multiple package options, including SO28, QFN32, MLF48, and TQFP64. The device also includes power management features such as idle and power-down modes to reduce power consumption.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - AT83C5136-PNTUL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT83C5136-PNTUL
Embedded - Microcontrollers AT83C5136-PNTUL
IC MCU 8BIT 32KB FLASH

IC MCU 8BIT 32KB FLASH

Supplier's Site Datasheet
Microcontrollers - AT83C5136-PNTUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT83C5136-PNTUL
Microcontrollers AT83C5136-PNTUL
80C52 - Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH

80C52 - Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT83C5136-PNTUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT83C5136-PNTUL
Integrated Circuits (ICs) - Embedded - Microcontrollers AT83C5136-PNTUL
IC MCU 8BIT 32KB FLASH

IC MCU 8BIT 32KB FLASH

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT83C5136-PNTUL AT83C5136-PNTUL AT83C5136-PNTUL
Product Name Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Discontinued at Digi-Key Removed
Clock Speed 48 MHz 48 MHz
RAM 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers